Crydom Corporation DR45 Series DIN Rail Mount AC Output SSR DR4560A45RP DR4560A45RP

Description
Output ratings up to 45 Amps at 600 VAC Built-in overvoltage protection Integral heat sink eliminates the need for complex thermal calculations Cage clamp terminal type accept up to 3 AWG wire size IP20 touch-safe housing Contactor configuration AC control C-UL-US Listed and VDE approved
Request a Quote Datasheet
Description
Output ratings up to 45 Amps at 600 VAC Built-in overvoltage protection Integral heat sink eliminates the need for complex thermal calculations Cage clamp terminal type accept up to 3 AWG wire size IP20 touch-safe housing Contactor configuration AC control C-UL-US Listed and VDE approved
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DR45 Series DIN Rail Mount AC Output SSR DR4560A45RP - DR4560A45RP - Sensata Technologies
Attleboro, MA, United States
DR45 Series DIN Rail Mount AC Output SSR DR4560A45RP
DR4560A45RP
DR45 Series DIN Rail Mount AC Output SSR DR4560A45RP DR4560A45RP
Output ratings up to 45 Amps at 600 VAC Built-in overvoltage protection Integral heat sink eliminates the need for complex thermal calculations Cage clamp terminal type accept up to 3 AWG wire size IP20 touch-safe housing Contactor configuration AC control C-UL-US Listed and VDE approved
  • Output ratings up to 45 Amps at 600 VAC
  • Built-in overvoltage protection
  • Integral heat sink eliminates the need for complex thermal calculations
  • Cage clamp terminal type accept up to 3 AWG wire size
  • IP20 touch-safe housing
  • Contactor configuration
  • AC control
  • C-UL-US Listed and VDE approved
Supplier's Site Datasheet
Solid State Relays - DR4560A45RP-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
DR4560A45RP-ND
Solid State Relays DR4560A45RP-ND
Solid State SPST-NO (1 Form A) SSR with Integrated Heat Sink

Solid State SPST-NO (1 Form A) SSR with Integrated Heat Sink

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
DR4560A45RP
Solid State Relays - Industrial Mount DR4560A45RP
Solid State Relays - Industrial Mount SSR Relay, DIN Rail Mount 45mm, 600VAC/45A, 90-280VAC/DC In, Instantaneous, IOP

Solid State Relays - Industrial Mount SSR Relay, DIN Rail Mount 45mm, 600VAC/45A, 90-280VAC/DC In, Instantaneous, IOP

Buy Now Datasheet
Shenzhen, China
Relays - Solid State Relays
DR4560A45RP
Relays - Solid State Relays DR4560A45RP
SSR RELAY SPST-NO 45A 48-600V

SSR RELAY SPST-NO 45A 48-600V

Supplier's Site
Ssr Relay, Din Rail Mount 45Mm, 600Vac/45A, 90-280Vac/dc In, Instantaneous, Iop Sensata/crydom - 83AC7875 - Newark, An Avnet Company
Chicago, IL, United States
Ssr Relay, Din Rail Mount 45Mm, 600Vac/45A, 90-280Vac/dc In, Instantaneous, Iop Sensata/crydom
83AC7875
Ssr Relay, Din Rail Mount 45Mm, 600Vac/45A, 90-280Vac/dc In, Instantaneous, Iop Sensata/crydom 83AC7875
SSR Relay, DIN Rail Mount 45mm, 600VAC/45A, 90-280VAC/DC In, Instantaneous, IOP

SSR Relay, DIN Rail Mount 45mm, 600VAC/45A, 90-280VAC/DC In, Instantaneous, IOP

Supplier's Site

Technical Specifications

  Sensata Technologies DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Electromechanical Relays
Product Number DR4560A45RP DR4560A45RP-ND DR4560A45RP DR4560A45RP 83AC7875
Product Name DR45 Series DIN Rail Mount AC Output SSR DR4560A45RP Solid State Relays Solid State Relays - Industrial Mount Relays - Solid State Relays Ssr Relay, Din Rail Mount 45Mm, 600Vac/45A, 90-280Vac/dc In, Instantaneous, Iop Sensata/crydom
Operating Temp -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C)
Input Voltage (Control Signal) Type AC AC; DC
Input Voltage (Control Signal) Range 48 to 600 volts 90 to 280 volts
Input Current (Control Signal) Range 0.0040 amps 0.0040 amps
Unlock Full Specs
to access all available technical data