Crydom Corporation Solid State Relays DC100D40C

Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - CC1860-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC1860-ND
Solid State Relays CC1860-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
Relays - Solid State Relays - DC100D40C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
DC100D40C
Relays - Solid State Relays DC100D40C
SSR RELAY SPST-NO 40A 1-72V

SSR RELAY SPST-NO 40A 1-72V

Supplier's Site
CRDM Solid State - DC100D40C - Galco Industrial Electronics
Madison Heights, MI, United States
CRDM Solid State
DC100D40C
CRDM Solid State DC100D40C
PM IP20 SSR 100VDC/40A, 4-32VDC

PM IP20 SSR 100VDC/40A, 4-32VDC

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
DC100D40C
Solid State Relays - Industrial Mount DC100D40C
Solid State Relays - Industrial Mount SSR DC OUTPUT 72VDC/40A 4-32VDC

Solid State Relays - Industrial Mount SSR DC OUTPUT 72VDC/40A 4-32VDC

Buy Now Datasheet
Ssr, 40A, 100Vdc; Contact Configuration Sensata/crydom - 73T9107 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, 40A, 100Vdc; Contact Configuration Sensata/crydom
73T9107
Ssr, 40A, 100Vdc; Contact Configuration Sensata/crydom 73T9107
SSR, 40A, 100VDC; Contact Configuration:-; Load Current:40A; Operating Voltage Max:72VDC; Relay Mounting:Panel; Relay Terminals:Screw; Switching Mode:DC Switch; Operating Voltage Min:7VDC; Control Voltage Min:4VDC; Control Voltage RoHS Compliant: Yes

SSR, 40A, 100VDC; Contact Configuration:-; Load Current:40A; Operating Voltage Max:72VDC; Relay Mounting:Panel; Relay Terminals:Screw; Switching Mode:DC Switch; Operating Voltage Min:7VDC; Control Voltage Min:4VDC; Control Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Galco Industrial Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number CC1860-ND DC100D40C DC100D40C DC100D40C 73T9107
Product Name Solid State Relays Relays - Solid State Relays CRDM Solid State Solid State Relays - Industrial Mount Ssr, 40A, 100Vdc; Contact Configuration Sensata/crydom
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount Panel; Panel
Switch Configuration FormA
Operating Temp -40 to 212 F (-40 to 100 C) -22 to 176 F (-30 to 80 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Type 39.10 - MasterINTERFACE - MasterBASIC SSR Relay Interface Module - 391070127048 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
Solid State Relays - 1-2319263-4 - TE Connectivity
Specs
Approvals EU ELV Compliant with Exemptions; RoHS
Operating Temp -22 to 176 F (-30 to 80 C)
View Details
2 suppliers