Crydom Corporation Solid State Relays ED24C3R

Description
Solid State SPST-NO (1 Form A) Module
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - CC1822-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC1822-ND
Solid State Relays CC1822-ND
Solid State SPST-NO (1 Form A) Module

Solid State SPST-NO (1 Form A) Module

Buy Now Datasheet
Ssr, Plug In, 280Vac, 3A, 18-32Vdc, Rn; Contact Configuration Sensata/crydom - 55T5591 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Plug In, 280Vac, 3A, 18-32Vdc, Rn; Contact Configuration Sensata/crydom
55T5591
Ssr, Plug In, 280Vac, 3A, 18-32Vdc, Rn; Contact Configuration Sensata/crydom 55T5591
SSR, PLUG IN, 280VAC, 3A, 18-32VDC, RN; Contact Configuration:-; Load Current:3A; Operating Voltage Max:280VAC; Relay Mounting:DIN Rail; Relay Terminals:Quick Connect; Switching Mode:Random Turn On; Operating Voltage Min:24VAC; RoHS Compliant: Yes

SSR, PLUG IN, 280VAC, 3A, 18-32VDC, RN; Contact Configuration:-; Load Current:3A; Operating Voltage Max:280VAC; Relay Mounting:DIN Rail; Relay Terminals:Quick Connect; Switching Mode:Random Turn On; Operating Voltage Min:24VAC; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
ED24C3R
Solid State Relays - Industrial Mount ED24C3R
Solid State Relays - Industrial Mount Plug In 280VAC 3A 18-32VDC CNT RN

Solid State Relays - Industrial Mount Plug In 280VAC 3A 18-32VDC CNT RN

Buy Now Datasheet
Relays - Solid State Relays - ED24C3R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
ED24C3R
Relays - Solid State Relays ED24C3R
SSR RELAY SPST-NO 3A 24-280V

SSR RELAY SPST-NO 3A 24-280V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number CC1822-ND 55T5591 ED24C3R ED24C3R
Product Name Solid State Relays Ssr, Plug In, 280Vac, 3A, 18-32Vdc, Rn; Contact Configuration Sensata/crydom Solid State Relays - Industrial Mount Relays - Solid State Relays
Mounting Socketable DIN; DIN Rail Socket or Plug-in Style; Socketable
Switch Configuration FormA
Operating Temp -22 to 176 F (-30 to 80 C)
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 18 to 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

Series-1 Relay - A1225ET - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
Solid State Relays - 2946-8002-100/1000-033-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp 14 to 113 F (-10 to 45 C)
View Details
Solid State Interface Relays - 9054277 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Voltage (Control Signal) Type DC
View Details