Interface Relay,Solid State,3.5A,24Vdc
Solid State SPST-NO (1 Form A) Module
SSR ASSEMBLY, DIN RAIL MT 6M M, 24VDC/3.5A, 5VDC IN, FET O
SSR RELAY SPST-NO 3.5A 0-24V
Solid State Relays - Industrial Mount CN024D05 SSR/DRSCN05 Skt Assy
SOLID STATE RELAY, 3V-12VDC, DIN RAIL; Contact Configuration:SPST-N
| RS Components, Ltd. | DigiKey | Heilind Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 7203978 | CC1746-ND | DRA-CN024D05 | DRA-CN024D05 | DRA-CN024D05 | 41X6390 |
| Product Name | Solid State Interface Relays | Solid State Relays | SSR ASSEMBLY, DIN RAIL MT 6M M, 24VDC/3.5A, 5VDC IN, FET O | Relays - Solid State Relays | Solid State Relays - Industrial Mount | Solid State Relay, 3V-12Vdc, Din Rail; Contact Configuration Sensata/crydom |
| Mounting | DIN; Din rail | DIN | DIN; DIN Rail | DIN; DIN Rail | ||
| Turn-On Switching | Zero Switching; Zero cross | |||||
| Approvals | RoHS | RoHS | RoHS | |||
| Input Voltage (Control Signal) Type | DC | DC | ||||
| Output Voltage Type | DC | DC |