Solid State SPST-NO (1 Form A) Module
Solid State Relays - Industrial Mount SOLID STATE RELAY 48-600 VAC
SSR RELAY SPST-NO 12A 48-600V
SSR Relay, DIN Rail Mount 18mm, 600VAC/12A,4-32VDC In, Zero Cross ATEX
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Electromechanical Relays |
| Product Number | CC2704-ND | DR48D12X | DR48D12X | 83AC7907 |
| Product Name | Solid State Relays | Solid State Relays - Industrial Mount | Relays - Solid State Relays | Ssr Relay, Din Rail Mount 18Mm, 600Vac/12A,4-32Vdc In, Zero Cross Atex Sensata/crydom |
| Mounting | DIN | DIN; DIN Rail | DIN | |
| Switch Configuration | FormA | |||
| Operating Temp | -4 to 104 F (-20 to 40 C) | |||
| Input Voltage (Control Signal) Type | DC |