SSR,100VDC/20A,10-14
Solid State SPST-NO (1 Form A) Module
SSR RELAY, PANEL MOUNT, IP00, 100VDC/20A,10-14VDC IN
SOLID STATE RELAY, 20A, 10VDC-14VDC ROHS COMPLIANT: YES
| Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Electromechanical Relays | Solid State Relays |
| Product Number | EL100D20-12 | 172-EL100D20-12-ND | 25AK2363 | 61AK3961 |
| Product Name | SSR,100VDC/20A,10-14VDC IN, PANEL MT,W/ THRML PAD | Solid State Relays | Ssr Relay, Panel Mount, Ip00, 100Vdc/20A,10-14Vdc In Sensata/crydom | Solid State Relay, 20A, 10Vdc-14Vdc Rohs Compliant Sensata/crydom |
| Mounting | Chassis Mount | Panel | ||
| Switch Configuration | FormA | |||
| Operating Temp | -22 to 176 F (-30 to 80 C) | |||
| Input Voltage (Control Signal) Type | DC |