Solid State SPST-NO (1 Form A) Module
SSR RELAY SPST-NO 5A 24-280V
SSR; Contact Configuration:-; Load Current:5A; Operating Voltage Max:280Vrms; Relay Mounting:Panel; Relay Terminals:Quick Connect; Switching Mode:-; Operating Voltage Min:24Vrms; Control Voltage Min:4VDC; Control Voltage Max:15VDC; RoHS Compliant: Yes
Solid State Relays - Industrial Mount PM SSR, 240Vac/5A 3-15Vdc In, ZC
| DigiKey | Galco Industrial Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | CC2176-ND | EZ240D5 | EZ240D5 | 21M6356 | EZ240D5 |
| Product Name | Solid State Relays | CRDM Solid State | Relays - Solid State Relays | Ssr; Contact Configuration Sensata/crydom | Solid State Relays - Industrial Mount |
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | Panel; Panel | ||
| Switch Configuration | FormA | ||||
| Operating Temp | -40 to 176 F (-40 to 80 C) | ||||
| Input Voltage (Control Signal) Type | DC | ||||
| Input Voltage (Control Signal) Range | 4 to 15 volts |