Solid State SPST-NO (1 Form A) SSR with Integrated Heat Sink
SSR Relay, DIN Rail Mount 45mm, 600VAC/45A, 4-32VDC In, Instantaneous
SSR RELAY SPST-NO 45A 48-600V
Solid State Relays - Industrial Mount SSR Relay, DIN Rail Mount 45mm, 600VAC/45A, 4-32VDC In, Instantaneous
| Sensata Technologies | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Electromechanical Relays | Solid State Relays | Solid State Relays |
| Product Number | DR4560D45R | CC2592-ND | 83AC7889 | DR4560D45R | DR4560D45R |
| Product Name | DR45 Series DIN Rail Mount AC Output SSR DR4560D45R | Solid State Relays | Ssr Relay, Din Rail Mount 45Mm, 600Vac/45A, 4-32Vdc In, Instantaneous Sensata/crydom | Relays - Solid State Relays | Solid State Relays - Industrial Mount |
| Operating Temp | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) | ||
| Input Voltage (Control Signal) Type | AC | DC | |||
| Input Voltage (Control Signal) Range | 48 to 600 volts | 4 to 32 volts | |||
| Input Current (Control Signal) Range | 0.0150 amps | 0.0150 amps |