Sensata / Crydom DRA1-MPDCD3-B
SSR RELAY, DIN RAIL MOUNT 10MM , 60VDC/3A, 3-32VDC IN, BJT OU
Solid State SPST-NC (1 Form B) Module
SOLID STATE RELAY, 3A, 3-32VDC, DIN RAIL; Contact Configuration:SPST-N
SSR, DIN MODULE, 60VDC, 3A; Contact Configuration:SPST-N
Solid State Relays - Industrial Mount DIN Mt 60 VDC/3A out 3-32 VDC input
SSR RELAY SPST-NC 3A 3-60V
| Sensata Technologies | RS Components, Ltd. | Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | DRA1-MPDCD3-B | 7018635 | DRA1-MPDCD3-B | CC2059-ND | 41X6420 | DRA1-MPDCD3-B | DRA1-MPDCD3-B |
| Product Name | DRA1 Series Relay | Solid State Interface Relays | SSR RELAY, DIN RAIL MOUNT 10MM , 60VDC/3A, 3-32VDC IN, BJT OU | Solid State Relays | Solid State Relay, 3A, 3-32Vdc, Din Rail; Contact Configuration Sensata/crydom | Solid State Relays - Industrial Mount | Relays - Solid State Relays |
| Input Voltage (Control Signal) Type | AC; DC | DC | DC | ||||
| Input Voltage (Control Signal) Range | 12 to 280 volts | 3 to 32 volts | |||||
| Input Current (Control Signal) Range | 0.0026 amps | 0.0026 amps | |||||
| Output Voltage Type | AC | DC | DC | ||||
| Maximum Switching Current | 4.00 amps |