Solid State SPST-NO (1 Form A) Module
SSR RELAY SPST-NO 12A 24-280V
EZ Series Solid State Relay, SCR Output Type, Panel Mount
Solid State Relays - Industrial Mount PM SSR, 240Vac/12A , 15-32Vdc In, ZC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | CC2438-ND | EZE240D12 | 70131379 | EZE240D12 |
| Product Name | Solid State Relays | Relays - Solid State Relays | Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 12A;Ctrl-V 24DC;Vol-Rtg 24-280AC;4 Pin | Solid State Relays - Industrial Mount |
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | Panel | |
| Switch Configuration | FormA | |||
| Operating Temp | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) | ||
| Input Voltage (Control Signal) Type | DC | DC | ||
| Input Voltage (Control Signal) Range | 15 to 32 volts | 24 volts |