Solid State SPST-NO (1 Form A) SSR with Integrated Heat Sink
Solid State Relays - Industrial Mount SSR Relay, DIN Rail Mount 45mm, 600VAC/60A, 90-280VAC/DC In, Zero Cross, IOP
SSR Relay, DIN Rail Mount 45mm, 600VAC/60A, 90-280VAC/DC In, Zero Cross, IOP
SSR RELAY SPST-NO 60A 48-600V
| Sensata Technologies | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Electromechanical Relays | Solid State Relays |
| Product Number | DR4560A60PJ | DR4560A60PJ-ND | DR4560A60PJ | 83AC7880 | DR4560A60PJ |
| Product Name | DR45 Series DIN Rail Mount AC Output SSR DR4560A60PJ | Solid State Relays | Solid State Relays - Industrial Mount | Ssr Relay, Din Rail Mount 45Mm, 600Vac/60A, 90-280Vac/dc In, Zero Cross, Iop Sensata/crydom | Relays - Solid State Relays |
| Operating Temp | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) | ||
| Input Voltage (Control Signal) Type | AC | AC; DC | |||
| Input Voltage (Control Signal) Range | 48 to 600 volts | 90 to 280 volts | |||
| Input Current (Control Signal) Range | 0.0040 amps | 0.0040 amps |