Crydom Corporation Solid State Relays DR2260A20U

Description
Solid State SPST-NO (1 Form A) SSR with Integrated Heat Sink
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) SSR with Integrated Heat Sink
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - CC2259-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC2259-ND
Solid State Relays CC2259-ND
Solid State SPST-NO (1 Form A) SSR with Integrated Heat Sink

Solid State SPST-NO (1 Form A) SSR with Integrated Heat Sink

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
DR2260A20U
Solid State Relays - Industrial Mount DR2260A20U
Solid State Relays - Industrial Mount 20A 90-280VAC/DC 600VAC .5-3HP kW

Solid State Relays - Industrial Mount 20A 90-280VAC/DC 600VAC .5-3HP kW

Buy Now Datasheet
Ssr, 48-600Vac, 20A, Din Rail; Contact Configuration Sensata/crydom - 51AC7248 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, 48-600Vac, 20A, Din Rail; Contact Configuration Sensata/crydom
51AC7248
Ssr, 48-600Vac, 20A, Din Rail; Contact Configuration Sensata/crydom 51AC7248
SSR, 48-600VAC, 20A, DIN RAIL; Contact Configuration:SPST-N O; Load Current:20A; Operating Voltage Max:600VAC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes

SSR, 48-600VAC, 20A, DIN RAIL; Contact Configuration:SPST-NO; Load Current:20A; Operating Voltage Max:600VAC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Solid State Relays - DR2260A20U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
DR2260A20U
Relays - Solid State Relays DR2260A20U
SSR RELAY SPST-NO 20A 48-600V

SSR RELAY SPST-NO 20A 48-600V

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number CC2259-ND DR2260A20U 51AC7248 DR2260A20U
Product Name Solid State Relays Solid State Relays - Industrial Mount Ssr, 48-600Vac, 20A, Din Rail; Contact Configuration Sensata/crydom Relays - Solid State Relays
Mounting DIN DIN; DIN Rail DIN; DIN Rail
Switch Configuration FormA
Operating Temp -40 to 176 F (-40 to 80 C) -40 to 140 F (-40 to 60 C)
Input Voltage (Control Signal) Type AC; DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - PVAZ172NSPBF-ND - DigiKey
Infineon Technologies AG
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
4 suppliers
Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details