Crydom Corporation Solid State Relays DR2260D30UR

Description
Solid State SPST-NO (1 Form A) SSR with Integrated Heat Sink
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) SSR with Integrated Heat Sink
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - CC2267-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC2267-ND
Solid State Relays CC2267-ND
Solid State SPST-NO (1 Form A) SSR with Integrated Heat Sink

Solid State SPST-NO (1 Form A) SSR with Integrated Heat Sink

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
DR2260D30UR
Solid State Relays - Industrial Mount DR2260D30UR
Solid State Relays - Industrial Mount 30A 4-32VDC 600VAC .5-3HP kW

Solid State Relays - Industrial Mount 30A 4-32VDC 600VAC .5-3HP kW

Buy Now Datasheet
Relays - Solid State Relays DR2260D30UR
SSR RELAY SPST-NO 30A 48-600V

SSR RELAY SPST-NO 30A 48-600V

Supplier's Site
Ssr, 48-600Vac, 30A, Din Rail; Contact Configuration Sensata/crydom - 51AC7255 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, 48-600Vac, 30A, Din Rail; Contact Configuration Sensata/crydom
51AC7255
Ssr, 48-600Vac, 30A, Din Rail; Contact Configuration Sensata/crydom 51AC7255
SSR, 48-600VAC, 30A, DIN RAIL; Contact Configuration:SPST-N O; Load Current:30A; Operating Voltage Max:600VAC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:Random Turn On; Operating Voltage Min:48VAC RoHS Compliant: Yes

SSR, 48-600VAC, 30A, DIN RAIL; Contact Configuration:SPST-NO; Load Current:30A; Operating Voltage Max:600VAC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:Random Turn On; Operating Voltage Min:48VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number CC2267-ND DR2260D30UR DR2260D30UR 51AC7255
Product Name Solid State Relays Solid State Relays - Industrial Mount Relays - Solid State Relays Ssr, 48-600Vac, 30A, Din Rail; Contact Configuration Sensata/crydom
Mounting DIN DIN; DIN Rail DIN; DIN Rail
Switch Configuration FormA
Operating Temp -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C)
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 4 to 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 2946-859-735-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
Solid State Interface Relays - 9186986 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Current (Control Signal) Range 0.0060 amps
View Details