Solid State SPST-NO (1 Form A) Module
Sensata / Crydom DR10D06
Solid State Relays - Industrial Mount 6A 100VDC Out 4-32VDC In, 11mmUL
SOLID STATE RELAY, 6A, 4-32VDC, DIN RAIL; Contact Configuration:-; Load Current:6A; Operating Voltage Max:100VDC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:1VDC RoHS Compliant: Yes
SSR RELAY SPST-NO 6A 1-100V
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | CC1766-ND | 7204076 | DR10D06 | 41X6607 | DR10D06 |
| Product Name | Solid State Relays | Solid State Interface Relays | Solid State Relays - Industrial Mount | Solid State Relay, 6A, 4-32Vdc, Din Rail; Contact Configuration Sensata/crydom | Relays - Solid State Relays |
| Mounting | DIN | DIN; Din rail | DIN; DIN Rail | DIN; DIN Rail | |
| Switch Configuration | FormA | ||||
| Operating Temp | -4 to 104 F (-20 to 40 C) | ||||
| Input Voltage (Control Signal) Type | DC | DC | |||
| Input Voltage (Control Signal) Range | 4 to 32 volts |