Solid State SPST-NO (1 Form A) Hockey Puck
SOLID STATE RELAY, 10A, 3.5V-32V, PANEL; Contact Configuration:SPST-N
SSR, 10A; Contact Configuration:SPST-N
Solid State Relays - Industrial Mount PM IP00 SSR 500VDC /10A, 3.5-32VDC In
SSR RELAY SPST-NO 10A 0-500V
| Sensata Technologies | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | D5D10 | CC1997-ND | 37M2489 | 01M7427 | D5D10 | D5D10 |
| Product Name | 1-DC Series D5D10 Relay | Solid State Relays | Solid State Relay, 10A, 3.5V-32V, Panel; Contact Configuration Sensata/crydom | Ssr, 10A; Contact Configuration Sensata/crydom | Solid State Relays - Industrial Mount | Relays - Solid State Relays |
| Operating Temp | -40 to 212 F (-40 to 100 C) | -40 to 212 F (-40 to 100 C) | ||||
| Input Current (Control Signal) Range | 0.0150 amps | |||||
| Maximum Switching Current | 40.00 amps | |||||
| Mounting | Chassis Mount | Panel; Panel Mount | Panel; Panel | Bracket (Flange) Mount; Chassis Mount | ||
| Switch Configuration | FormA |