Solid State 3PST-NO (3 Form A) Module
SSR RELAY 3PST-NO 7.6A 48-510V
SSR Contactor, 3-Phase Reversing, DIN Rail Mount, 480VAC/7.6A, 24VDC In, NO Aux
Solid State Relays - Industrial Mount SOLID STATE RELAY 48-510 VAC
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Electromechanical Relays | Solid State Relays |
| Product Number | DRC3R48E400-ND | DRC3R48E400 | 83AC7781 | DRC3R48E400 |
| Product Name | Solid State Relays | Relays - Solid State Relays | Ssr Contactor, 3-Phase Reversing, Din Rail Mount, 480Vac/7.6A, 24Vdc In, No Aux Sensata/crydom | Solid State Relays - Industrial Mount |
| Mounting | DIN | DIN; DIN Rail | DIN | |
| Switch Configuration | FormA | |||
| Approvals | RoHS | RoHS | ||
| Operating Temp | -22 to 176 F (-30 to 80 C) |