Solid State SPST-NO (1 Form A) Hockey Puck
SSR RELAY SPST-NO 7A 0-400V
Solid State Relays - Industrial Mount PM IP00 SSR 400VDC /7A, 3.5-32VDC In
| Sensata Technologies | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | D4D07L | CC2204-ND | D4D07L | D4D07L |
| Product Name | 1-DCL Series Relay | Solid State Relays | Relays - Solid State Relays | Solid State Relays - Industrial Mount |
| Operating Temp | -40 to 212 F (-40 to 100 C) | -40 to 212 F (-40 to 100 C) | ||
| Input Current (Control Signal) Range | 0.0150 amps | |||
| Maximum Switching Current | 40.00 amps | |||
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount |