Crydom Corporation Solid State Relays EL240A20R-05

Description
Solid State SPST-NO (1 Form A) Module
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - CC1778-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC1778-ND
Solid State Relays CC1778-ND
Solid State SPST-NO (1 Form A) Module

Solid State SPST-NO (1 Form A) Module

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
EL240A20R-05
Solid State Relays - Industrial Mount EL240A20R-05
Solid State Relays - Industrial Mount PM IP00 SSR 280VAC 20A4-8VDCRN

Solid State Relays - Industrial Mount PM IP00 SSR 280VAC 20A4-8VDCRN

Buy Now Datasheet
RELAY;PM IP00 SSR 280VAC/20A,4-8VDC,RN - 70130952 - Allied Electronics, Inc.
Fort Worth, TX, USA
RELAY;PM IP00 SSR 280VAC/20A,4-8VDC,RN
70130952
RELAY;PM IP00 SSR 280VAC/20A,4-8VDC,RN 70130952
• Ratings of 5 A, 10 A and 20 A @ 24-280 VAC • UL Recognized, CE and RoHS Compliant • 5, 12 and 24 VDC Control • Zero-Crossing or Random-Fire Output

• Ratings of 5 A, 10 A and 20 A @ 24-280 VAC
• UL Recognized, CE and RoHS Compliant
• 5, 12 and 24 VDC Control
• Zero-Crossing or Random-Fire Output

Supplier's Site
Relays - Solid State Relays EL240A20R-05
SSR RELAY SPST-NO 20A 24-280V

SSR RELAY SPST-NO 20A 24-280V

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number CC1778-ND EL240A20R-05 70130952 EL240A20R-05
Product Name Solid State Relays Solid State Relays - Industrial Mount RELAY;PM IP00 SSR 280VAC/20A,4-8VDC,RN Relays - Solid State Relays
Mounting Chassis Mount Panel Bracket (Flange) Mount; Chassis Mount
Switch Configuration FormA
Operating Temp -22 to 176 F (-30 to 80 C)
Input Voltage (Control Signal) Type DC DC
Input Voltage (Control Signal) Range 4 to 8 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Series-1 Relay - A1240ET - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
Solid State Relays - 2946-859-720-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 104 F (-25 to 40 C)
View Details
2 suppliers
Solid State Interface Relays - 8198893 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details