Crydom Corporation Solid State Relays EL240A10-24

Description
Solid State SPST-NO (1 Form A) Module
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - CC1775-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC1775-ND
Solid State Relays CC1775-ND
Solid State SPST-NO (1 Form A) Module

Solid State SPST-NO (1 Form A) Module

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
EL240A10-24
Solid State Relays - Industrial Mount EL240A10-24
Solid State Relays - Industrial Mount PM IP00 SSR 280VAC 10A21-27VDCZC

Solid State Relays - Industrial Mount PM IP00 SSR 280VAC 10A21-27VDCZC

Buy Now Datasheet
Solid State Relay, 10A, 21-27Vdc, Panel; Contact Configuration Sensata/crydom - 41X7004 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 10A, 21-27Vdc, Panel; Contact Configuration Sensata/crydom
41X7004
Solid State Relay, 10A, 21-27Vdc, Panel; Contact Configuration Sensata/crydom 41X7004
SOLID STATE RELAY, 10A, 21-27VDC, PANEL; Contact Configuration:-; Load Current:10A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Quick Connect; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes

SOLID STATE RELAY, 10A, 21-27VDC, PANEL; Contact Configuration:-; Load Current:10A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Quick Connect; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Solid State Relays EL240A10-24
SSR RELAY SPST-NO 10A 24-280V

SSR RELAY SPST-NO 10A 24-280V

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number CC1775-ND EL240A10-24 41X7004 EL240A10-24
Product Name Solid State Relays Solid State Relays - Industrial Mount Solid State Relay, 10A, 21-27Vdc, Panel; Contact Configuration Sensata/crydom Relays - Solid State Relays
Mounting Chassis Mount Panel; Panel Mount Bracket (Flange) Mount; Chassis Mount
Switch Configuration FormA
Operating Temp -22 to 176 F (-30 to 80 C)
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 21 to 27 volts
Unlock Full Specs
to access all available technical data

Similar Products

Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details