Sensata Technologies Solid State Relays DR24E03R

Description
Solid State SPST-NO (1 Form A) Module
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - CC2546-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC2546-ND
Solid State Relays CC2546-ND
Solid State SPST-NO (1 Form A) Module

Solid State SPST-NO (1 Form A) Module

Buy Now Datasheet
Relays - Solid State Relays - DR24E03R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
DR24E03R
Relays - Solid State Relays DR24E03R
SSR RELAY SPST-NO 3A 24-280V

SSR RELAY SPST-NO 3A 24-280V

Supplier's Site
Solid State Relay, 3A, 18-36Vac, Din; Contact Configuration Sensata/crydom - 41X6627 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 3A, 18-36Vac, Din; Contact Configuration Sensata/crydom
41X6627
Solid State Relay, 3A, 18-36Vac, Din; Contact Configuration Sensata/crydom 41X6627
SOLID STATE RELAY, 3A, 18-36VAC, DIN; Contact Configuration:-; Load Current:3A; Operating Voltage Max:280VAC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:Random Turn On; Operating Voltage Min:24VAC RoHS Compliant: Yes

SOLID STATE RELAY, 3A, 18-36VAC, DIN; Contact Configuration:-; Load Current:3A; Operating Voltage Max:280VAC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:Random Turn On; Operating Voltage Min:24VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
DR24E03R
Solid State Relays - Industrial Mount DR24E03R
Solid State Relays - Industrial Mount 3A 240VAC Out 18-36VAC In, 11mm UL

Solid State Relays - Industrial Mount 3A 240VAC Out 18-36VAC In, 11mm UL

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number CC2546-ND DR24E03R 41X6627 DR24E03R
Product Name Solid State Relays Relays - Solid State Relays Solid State Relay, 3A, 18-36Vac, Din; Contact Configuration Sensata/crydom Solid State Relays - Industrial Mount
Mounting DIN DIN; DIN Rail DIN; DIN Rail
Switch Configuration FormA
Operating Temp -4 to 104 F (-20 to 40 C) -22 to 176 F (-30 to 80 C)
Input Voltage (Control Signal) Type AC
Input Voltage (Control Signal) Range 18 to 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Single-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details