Crydom Corporation Solid State Relays DR48D03R

Description
Solid State SPST-NO (1 Form A) Module
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - CC2065-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC2065-ND
Solid State Relays CC2065-ND
Solid State SPST-NO (1 Form A) Module

Solid State SPST-NO (1 Form A) Module

Buy Now Datasheet
Shenzhen, China
Relays - Solid State Relays
DR48D03R
Relays - Solid State Relays DR48D03R
SSR RELAY SPST-NO 3A 48-600V

SSR RELAY SPST-NO 3A 48-600V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
DR48D03R
Solid State Relays - Industrial Mount DR48D03R
Solid State Relays - Industrial Mount 3A 600VAC Out 4-32VDC In, 11mm UL

Solid State Relays - Industrial Mount 3A 600VAC Out 4-32VDC In, 11mm UL

Buy Now Datasheet
Solid State Relay, 3A, 4-32Vdc, Din Rail; Contact Configuration Sensata/crydom - 41X6633 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 3A, 4-32Vdc, Din Rail; Contact Configuration Sensata/crydom
41X6633
Solid State Relay, 3A, 4-32Vdc, Din Rail; Contact Configuration Sensata/crydom 41X6633
SOLID STATE RELAY, 3A, 4-32VDC, DIN RAIL; Contact Configuration:-; Load Current:3A; Operating Voltage Max:600VAC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:Random Turn On; Operating Voltage Min:48VAC RoHS Compliant: Yes

SOLID STATE RELAY, 3A, 4-32VDC, DIN RAIL; Contact Configuration:-; Load Current:3A; Operating Voltage Max:600VAC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:Random Turn On; Operating Voltage Min:48VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number CC2065-ND DR48D03R DR48D03R 41X6633
Product Name Solid State Relays Relays - Solid State Relays Solid State Relays - Industrial Mount Solid State Relay, 3A, 4-32Vdc, Din Rail; Contact Configuration Sensata/crydom
Mounting DIN DIN; DIN Rail DIN; DIN Rail
Switch Configuration FormA
Operating Temp -4 to 104 F (-20 to 40 C) -22 to 176 F (-30 to 80 C)
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 4 to 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

Series-1 Relay - A4890T - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
Solid-state relay module - 857-724 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0100 amps
View Details
5 suppliers
Solid State Interface Relays - 9186982 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Current (Control Signal) Range 0.0060 amps
View Details