Crydom Corporation Solid State Relays EL100D5-24

Description
Solid State SPST-NO (1 Form A) Module
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - CC1781-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC1781-ND
Solid State Relays CC1781-ND
Solid State SPST-NO (1 Form A) Module

Solid State SPST-NO (1 Form A) Module

Buy Now Datasheet
Relays - Solid State Relays - EL100D5-24 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
EL100D5-24
Relays - Solid State Relays EL100D5-24
SSR RELAY SPST-NO 5A 3-100V

SSR RELAY SPST-NO 5A 3-100V

Supplier's Site
Solid State Relay, 5A, 21-27Vdc, Panel; Contact Configuration Sensata/crydom - 41X7001 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 5A, 21-27Vdc, Panel; Contact Configuration Sensata/crydom
41X7001
Solid State Relay, 5A, 21-27Vdc, Panel; Contact Configuration Sensata/crydom 41X7001
SOLID STATE RELAY, 5A, 21-27VDC, PANEL; Contact Configuration:-; Load Current:5A; Operating Voltage Max:100VDC; Relay Mounting:Panel Mount; Relay Terminals:Quick Connect; Switching Mode:-; Operating Voltage Min:3VDC RoHS Compliant: Yes

SOLID STATE RELAY, 5A, 21-27VDC, PANEL; Contact Configuration:-; Load Current:5A; Operating Voltage Max:100VDC; Relay Mounting:Panel Mount; Relay Terminals:Quick Connect; Switching Mode:-; Operating Voltage Min:3VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
EL100D5-24
Solid State Relays - Industrial Mount EL100D5-24
Solid State Relays - Industrial Mount PM IP00 SSR 100VDC 5A21-27VDC

Solid State Relays - Industrial Mount PM IP00 SSR 100VDC 5A21-27VDC

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number CC1781-ND EL100D5-24 41X7001 EL100D5-24
Product Name Solid State Relays Relays - Solid State Relays Solid State Relay, 5A, 21-27Vdc, Panel; Contact Configuration Sensata/crydom Solid State Relays - Industrial Mount
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount Panel; Panel Mount
Switch Configuration FormA
Operating Temp -22 to 176 F (-30 to 80 C)
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 21 to 27 volts
Unlock Full Specs
to access all available technical data

Similar Products

Series-1 Relay - A1225 - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
7 suppliers
Solid State Interface Relays - 7761456 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Ac/dc
Approvals RoHS
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details