Solid State 3PST-NO (3 Form A) SSR with Integrated Heat Sink
SOLID STATE RELAY, 25A, 48VAC-600VAC ROHS COMPLIANT: YES
SSR RELAY, 3-PHASE, DIN RAIL MOUNT, 600VAC/25A, 4-32VDC IN, ZERO CROSS
SSR Relay, 3-Phase, DIN Rail Mount,
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Galco Industrial Electronics | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 172-DR6760D25P-ND | 28AK8929 | 25AK2347 | DR6760D25P |
| Product Name | Solid State Relays | Solid State Relay, 25A, 48Vac-600Vac Rohs Compliant Sensata/crydom | Ssr Relay, 3-Phase, Din Rail Mount, 600Vac/25A, 4-32Vdc In, Zero Cross Sensata/crydom | CRDM Solid State |
| Switch Configuration | FormA | |||
| Operating Temp | -40 to 176 F (-40 to 80 C) | |||
| Input Voltage (Control Signal) Type | DC | |||
| Input Voltage (Control Signal) Range | 4 to 32 volts |