Crydom Corporation Solid State Relays DC100D20C

Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - CC1869-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC1869-ND
Solid State Relays CC1869-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
Relays - Solid State Relays - 1003032-DC100D20C - Win Source Electronics
Laguna Hills, CA, United States
Relays - Solid State Relays
1003032-DC100D20C
Relays - Solid State Relays 1003032-DC100D20C
Win Source Part Number: 1003032-DC100D20C Category: Relays>Solid State Relays Series: PowerPlus DC Termination Style: Screw Terminal Package: Bulk Standard Package: 20 Voltage - Input: 4 ~ 32VDC Output Type: DC Circuit: SPST-NO (1 Form A) On-State Resistance (Max): 12 mOhms Load Current: 20 A Voltage - Load: 1 V ~ 72 V Mounting Type: Chassis Mount Package / Case: Hockey Puck ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.49.0080 Mfr: Sensata-Crydom Other Names: CC1869 Base Product Number: DC100D

Win Source Part Number: 1003032-DC100D20C
Category: Relays>Solid State Relays
Series: PowerPlus DC
Termination Style: Screw Terminal
Package: Bulk
Standard Package: 20
Voltage - Input: 4 ~ 32VDC
Output Type: DC
Circuit: SPST-NO (1 Form A)
On-State Resistance (Max): 12 mOhms
Load Current: 20 A
Voltage - Load: 1 V ~ 72 V
Mounting Type: Chassis Mount
Package / Case: Hockey Puck
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.49.0080
Mfr: Sensata-Crydom
Other Names: CC1869
Base Product Number: DC100D

Buy Now Datasheet
Shenzhen, China
Relays - Solid State Relays
DC100D20C
Relays - Solid State Relays DC100D20C
SSR RELAY SPST-NO 20A 1-72V

SSR RELAY SPST-NO 20A 1-72V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
DC100D20C
Solid State Relays - Industrial Mount DC100D20C
Solid State Relays - Industrial Mount SSR DC OUTPUT 72VDC/20A 4-32VDC

Solid State Relays - Industrial Mount SSR DC OUTPUT 72VDC/20A 4-32VDC

Buy Now Datasheet
Ssr, 20A, 100Vdc; Contact Configuration Sensata/crydom - 73T9105 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, 20A, 100Vdc; Contact Configuration Sensata/crydom
73T9105
Ssr, 20A, 100Vdc; Contact Configuration Sensata/crydom 73T9105
SSR, 20A, 100VDC; Contact Configuration:-; Load Current:20A; Operating Voltage Max:72VDC; Relay Mounting:Panel; Relay Terminals:Screw; Switching Mode:DC Switch; Operating Voltage Min:7VDC; Control Voltage Min:4VDC; Control Voltage RoHS Compliant: Yes

SSR, 20A, 100VDC; Contact Configuration:-; Load Current:20A; Operating Voltage Max:72VDC; Relay Mounting:Panel; Relay Terminals:Screw; Switching Mode:DC Switch; Operating Voltage Min:7VDC; Control Voltage Min:4VDC; Control Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number CC1869-ND 1003032-DC100D20C DC100D20C DC100D20C 73T9105
Product Name Solid State Relays Relays - Solid State Relays Relays - Solid State Relays Solid State Relays - Industrial Mount Ssr, 20A, 100Vdc; Contact Configuration Sensata/crydom
Mounting Chassis Mount PCBoard; Chassis Mount Bracket (Flange) Mount; Chassis Mount Panel; Panel
Switch Configuration FormA
Operating Temp -40 to 212 F (-40 to 100 C) -22 to 176 F (-30 to 80 C)
Input Voltage (Control Signal) Type DC DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details