Solid State SPST-NO (1 Form A) Hockey Puck
Solid State Relays - Industrial Mount SOLID STATE RELAY 500 VDC
SSR RELAY SPST-NO 60A 1-500V
SSR Relay, Panel Mount, IP00, 500VDC/60A, 30-60VDC In, FET Output
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Electromechanical Relays |
| Product Number | CC2692-ND | DC500F60 | DC500F60 | 83AC7687 |
| Product Name | Solid State Relays | Solid State Relays - Industrial Mount | Relays - Solid State Relays | Ssr Relay, Panel Mount, Ip00, 500Vdc/60A, 30-60Vdc In, Fet Output Sensata/crydom |
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | Panel | |
| Switch Configuration | FormA | |||
| Operating Temp | -40 to 212 F (-40 to 100 C) | |||
| Input Voltage (Control Signal) Type | DC |