Crydom Corporation Solid State Relays DC400D10

Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - CC1865-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC1865-ND
Solid State Relays CC1865-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
DC400D10
Solid State Relays - Industrial Mount DC400D10
Solid State Relays - Industrial Mount SSR DC OUTPUT 300VDC/10A 4-32VDC

Solid State Relays - Industrial Mount SSR DC OUTPUT 300VDC/10A 4-32VDC

Buy Now Datasheet
Relays - Solid State Relays - DC400D10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
DC400D10
Relays - Solid State Relays DC400D10
SSR RELAY SPST-NO 10A 1-300V

SSR RELAY SPST-NO 10A 1-300V

Supplier's Site
Mosfet Relay, Spst, 10A, 300Vdc, Panel; Contact Form Sensata/crydom - 41X6216 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst, 10A, 300Vdc, Panel; Contact Form Sensata/crydom
41X6216
Mosfet Relay, Spst, 10A, 300Vdc, Panel; Contact Form Sensata/crydom 41X6216
MOSFET RELAY, SPST, 10A, 300VDC, PANEL; Contact Form:SPST-NO (1 Form A); Load Type:DC; Load Voltage Max:300V; Load Current:10A; MOSFET Relay Package Style:Hockey Puck; Relay Mounting:Panel Mount; Relay Terminals:Screw RoHS Compliant: Yes

MOSFET RELAY, SPST, 10A, 300VDC, PANEL; Contact Form:SPST-NO (1 Form A); Load Type:DC; Load Voltage Max:300V; Load Current:10A; MOSFET Relay Package Style:Hockey Puck; Relay Mounting:Panel Mount; Relay Terminals:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number CC1865-ND DC400D10 DC400D10 41X6216
Product Name Solid State Relays Solid State Relays - Industrial Mount Relays - Solid State Relays Mosfet Relay, Spst, 10A, 300Vdc, Panel; Contact Form Sensata/crydom
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount Panel; Panel Mount
Switch Configuration FormA FormA; SPST-NO (1 Form A)
Operating Temp -40 to 212 F (-40 to 100 C) -22 to 176 F (-30 to 80 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 2946-859-794-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
3 suppliers
Solid State Relays - PVA1052-ND - DigiKey
Infineon Technologies AG
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
3 suppliers
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details