Crydom Corporation SSR, DIN RAIL MT 22.5MM, 200 VDC/30A, 4-32VDC IN, FET OUTP DR2220D30U

Description
SSR, DIN RAIL MT 22.5MM, 200 VDC/30A, 4-32VDC IN, FET OUTP
Request a Quote Datasheet
Description
SSR, DIN RAIL MT 22.5MM, 200 VDC/30A, 4-32VDC IN, FET OUTP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SSR, DIN RAIL MT 22.5MM, 200 VDC/30A, 4-32VDC IN, FET OUTP - DR2220D30U - Heilind Electronics, Inc.
Wilmington, MA, United States
SSR, DIN RAIL MT 22.5MM, 200 VDC/30A, 4-32VDC IN, FET OUTP
DR2220D30U
SSR, DIN RAIL MT 22.5MM, 200 VDC/30A, 4-32VDC IN, FET OUTP DR2220D30U
SSR, DIN RAIL MT 22.5MM, 200 VDC/30A, 4-32VDC IN, FET OUTP

SSR, DIN RAIL MT 22.5MM, 200 VDC/30A, 4-32VDC IN, FET OUTP

Buy Now
Solid State Relays - CC2258-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC2258-ND
Solid State Relays CC2258-ND
Solid State SPST-NO (1 Form A) SSR with Integrated Heat Sink

Solid State SPST-NO (1 Form A) SSR with Integrated Heat Sink

Buy Now Datasheet
Relays - Solid State Relays - DR2220D30U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
DR2220D30U
Relays - Solid State Relays DR2220D30U
SSR RELAY SPST-NO 30A 1-200V

SSR RELAY SPST-NO 30A 1-200V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
DR2220D30U
Solid State Relays - Industrial Mount DR2220D30U
Solid State Relays - Industrial Mount 30A 4-32VDC 200VDC

Solid State Relays - Industrial Mount 30A 4-32VDC 200VDC

Buy Now Datasheet
Ssr, 1-150Vdc, 30A, Din Rail; Contact Configuration Sensata/crydom - 76Y3088 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, 1-150Vdc, 30A, Din Rail; Contact Configuration Sensata/crydom
76Y3088
Ssr, 1-150Vdc, 30A, Din Rail; Contact Configuration Sensata/crydom 76Y3088
SSR, 1-150VDC, 30A, DIN RAIL; Contact Configuration:SPST-N O; Load Current:30A; Operating Voltage Max:150V; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:1V; Control Voltage Min:4VDC; Control RoHS Compliant: Yes

SSR, 1-150VDC, 30A, DIN RAIL; Contact Configuration:SPST-NO; Load Current:30A; Operating Voltage Max:150V; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:1V; Control Voltage Min:4VDC; Control RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number DR2220D30U CC2258-ND DR2220D30U DR2220D30U 76Y3088
Product Name SSR, DIN RAIL MT 22.5MM, 200 VDC/30A, 4-32VDC IN, FET OUTP Solid State Relays Relays - Solid State Relays Solid State Relays - Industrial Mount Ssr, 1-150Vdc, 30A, Din Rail; Contact Configuration Sensata/crydom
Mounting DIN DIN; DIN Rail DIN; DIN Rail
Switch Configuration FormA
Operating Temp -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Mounting Bracket (Flange) Mount; Chassis Mount
View Details
Solid State Relays - 2946-859-702-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 131 F (-25 to 55 C)
View Details
Solid State Interface Relays - 9186992 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Current (Control Signal) Range 0.0060 amps
View Details
Relay/Socket - 347422 - Radwell International
Allen-Bradley / Rockwell Automation
View Details