Solid State SPST-NO (1 Form A) Module
SSR Relay, DIN Rail Mount 18mm, 60VDC/12A,4-32VDC In, FET Output, ATEX
Solid State Relays - Industrial Mount SOLID STATE RELAY 60 VDC
SSR RELAY SPST-NO 12A 1-60V
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Electromechanical Relays | Solid State Relays | Solid State Relays |
| Product Number | CC2516-ND | 83AC7795 | DR06D12X | DR06D12X |
| Product Name | Solid State Relays | Ssr Relay, Din Rail Mount 18Mm, 60Vdc/12A,4-32Vdc In, Fet Output, Atex Sensata/crydom | Solid State Relays - Industrial Mount | Relays - Solid State Relays |
| Mounting | DIN | DIN | DIN; DIN Rail | |
| Switch Configuration | FormA | |||
| Operating Temp | -4 to 104 F (-20 to 40 C) | |||
| Input Voltage (Control Signal) Type | DC |