Solid State SPST-NO (1 Form A) Module
Solid State Relays - Industrial Mount SOLID STATE RELAY 24-280 VAC
SSR RELAY SPST-NO 30A 24-280V
SSR Relay, Panel Mount, IP00, 280VAC/30A, 21-27VDC In, Instantaneous
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Electromechanical Relays |
| Product Number | CC2461-ND | EL240A30R-24 | EL240A30R-24 | 83AC7996 |
| Product Name | Solid State Relays | Solid State Relays - Industrial Mount | Relays - Solid State Relays | Ssr Relay, Panel Mount, Ip00, 280Vac/30A, 21-27Vdc In, Instantaneous Sensata/crydom |
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | Panel | |
| Switch Configuration | FormA | |||
| Operating Temp | -22 to 176 F (-30 to 80 C) | |||
| Input Voltage (Control Signal) Type | DC |