Solid State SPST-NO (1 Form A) Module
SSR RELAY SPST-NO 3A 1-100V
SSR Relay, DIN Rail Mount 11mm, 100VDC/3A,4-32VDC In, FET Output, ATEX
Solid State Relays - Industrial Mount SOLID STATE RELAY 100 VDC
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Electromechanical Relays | Solid State Relays |
| Product Number | DR10D03X-ND | DR10D03X | 83AC7796 | DR10D03X |
| Product Name | Solid State Relays | Relays - Solid State Relays | Ssr Relay, Din Rail Mount 11Mm, 100Vdc/3A,4-32Vdc In, Fet Output, Atex Sensata/crydom | Solid State Relays - Industrial Mount |
| Mounting | DIN | DIN; DIN Rail | DIN | |
| Switch Configuration | FormA | |||
| Approvals | RoHS | RoHS | ||
| Operating Temp | -4 to 104 F (-20 to 40 C) |