Crydom Corporation DRA1 Series Relay DRA1-CMXE60D5

Description
10mm Single Channel DIN Rail Mount SSR Assembly AC Ratings up to 380 VAC and 10 Amps 3-15 VDC, 15-32VDC, 18-36 VAC and 90-140 VAC Control Cage style screw terminals for easy connection Fits standard 35mm DIN rail Includes LED Status Indicator (DC Control Only)
Request a Quote Datasheet
Description
10mm Single Channel DIN Rail Mount SSR Assembly AC Ratings up to 380 VAC and 10 Amps 3-15 VDC, 15-32VDC, 18-36 VAC and 90-140 VAC Control Cage style screw terminals for easy connection Fits standard 35mm DIN rail Includes LED Status Indicator (DC Control Only)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRA1 Series Relay - DRA1-CMXE60D5 - Sensata Technologies
Attleboro, MA, United States
DRA1 Series Relay
DRA1-CMXE60D5
DRA1 Series Relay DRA1-CMXE60D5
10mm Single Channel DIN Rail Mount SSR Assembly AC Ratings up to 380 VAC and 10 Amps 3-15 VDC, 15-32VDC, 18-36 VAC and 90-140 VAC Control Cage style screw terminals for easy connection Fits standard 35mm DIN rail Includes LED Status Indicator (DC Control Only)
  • 10mm Single Channel DIN Rail Mount SSR Assembly
  • AC Ratings up to 380 VAC and 10 Amps
  • 3-15 VDC, 15-32VDC, 18-36 VAC and 90-140 VAC Control
  • Cage style screw terminals for easy connection
  • Fits standard 35mm DIN rail
  • Includes LED Status Indicator (DC Control Only)
Supplier's Site Datasheet
Solid State Relays - CC2294-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC2294-ND
Solid State Relays CC2294-ND
Solid State SPST-NO (1 Form A) Module

Solid State SPST-NO (1 Form A) Module

Buy Now Datasheet
Solid State Interface Relays - 7018506 - RS Components, Ltd.
Corby, Northants, United Kingdom
Solid State Interface Relays
7018506
Solid State Interface Relays 7018506
Solid State Relay, DIN, 5A, 60 Vdc

Solid State Relay, DIN, 5A, 60 Vdc

Supplier's Site
Shenzhen, China
Relays - Solid State Relays
DRA1-CMXE60D5
Relays - Solid State Relays DRA1-CMXE60D5
SSR RELAY SPST-NO 5A 1-60V

SSR RELAY SPST-NO 5A 1-60V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
DRA1-CMXE60D5
Solid State Relays - Industrial Mount DRA1-CMXE60D5
Solid State Relays - Industrial Mount DIN Mt 60 VDC/5A out 20-28 VDC input

Solid State Relays - Industrial Mount DIN Mt 60 VDC/5A out 20-28 VDC input

Buy Now Datasheet

Technical Specifications

  Sensata Technologies DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number DRA1-CMXE60D5 CC2294-ND 7018506 DRA1-CMXE60D5 DRA1-CMXE60D5
Product Name DRA1 Series Relay Solid State Relays Solid State Interface Relays Relays - Solid State Relays Solid State Relays - Industrial Mount
Operating Temp -4 to 176 F (-20 to 80 C) -4 to 176 F (-20 to 80 C)
Input Voltage (Control Signal) Type AC DC DC
Input Voltage (Control Signal) Range 1 to 200 volts 20 to 28 volts
Input Current (Control Signal) Range 0.0120 to 0.0150 amps
Maximum Switching Current 10.00 amps
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 2946-859-761-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 131 F (-25 to 55 C)
View Details
G3VM-6□G□/61VY□ MOS FET Relays SOP 4-pin, General-purpose Type - G3VM-61G3(TR) - Aratas America LLC
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
6 suppliers
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details
Type 77.21 - Modular Solid-State Relay with heat-sink - 772190248251 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, ukca, EAC-1
Operating Temp -4 to 176 F (-20 to 80 C)
Input Voltage (Control Signal) Type DC
View Details