Solid State SPST-NO (1 Form A) Module
SSR Relay, DIN Rail Mount 18mm, 600VAC/12A,90-140VAC
SSR RELAY SPST-NO 12A 48-600V
Solid State Relays - Industrial Mount SOLID STATE RELAY 48-600 VAC
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Electromechanical Relays | Solid State Relays | Solid State Relays |
| Product Number | DR48B12X-ND | 83AC7902 | DR48B12X | DR48B12X |
| Product Name | Solid State Relays | Ssr Relay, Din Rail Mount 18Mm, 600Vac/12A,90-140Vac In, Zero Cross, Atex Sensata/crydom | Relays - Solid State Relays | Solid State Relays - Industrial Mount |
| Mounting | DIN | DIN | DIN; DIN Rail | |
| Switch Configuration | FormA | |||
| Approvals | RoHS | RoHS | ||
| Operating Temp | -4 to 104 F (-20 to 40 C) |