Crydom Corporation Solid State Relays DR24D06R

Description
Solid State SPST-NO (1 Form A) Module
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - CC2077-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC2077-ND
Solid State Relays CC2077-ND
Solid State SPST-NO (1 Form A) Module

Solid State SPST-NO (1 Form A) Module

Buy Now Datasheet
Solid State Relay, 6A, 4-32Vdc, Din Rail; Contact Configuration Sensata/crydom - 41X6623 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 6A, 4-32Vdc, Din Rail; Contact Configuration Sensata/crydom
41X6623
Solid State Relay, 6A, 4-32Vdc, Din Rail; Contact Configuration Sensata/crydom 41X6623
SOLID STATE RELAY, 6A, 4-32VDC, DIN RAIL; Contact Configuration:-; Load Current:6A; Operating Voltage Max:280VAC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:Random Turn On; Operating Voltage Min:24VAC RoHS Compliant: Yes

SOLID STATE RELAY, 6A, 4-32VDC, DIN RAIL; Contact Configuration:-; Load Current:6A; Operating Voltage Max:280VAC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:Random Turn On; Operating Voltage Min:24VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Solid State Relays
DR24D06R
Relays - Solid State Relays DR24D06R
SSR RELAY SPST-NO 6A 24-280V

SSR RELAY SPST-NO 6A 24-280V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
DR24D06R
Solid State Relays - Industrial Mount DR24D06R
Solid State Relays - Industrial Mount 6A 240VAC Out 4-32VDC In, 11mm UL

Solid State Relays - Industrial Mount 6A 240VAC Out 4-32VDC In, 11mm UL

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number CC2077-ND 41X6623 DR24D06R DR24D06R
Product Name Solid State Relays Solid State Relay, 6A, 4-32Vdc, Din Rail; Contact Configuration Sensata/crydom Relays - Solid State Relays Solid State Relays - Industrial Mount
Mounting DIN DIN; DIN Rail DIN; DIN Rail
Switch Configuration FormA
Operating Temp -4 to 104 F (-20 to 40 C)
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 4 to 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - CC1882-ND - DigiKey
Sensata Technologies
Specs
Mounting Chassis Mount
Switch Configuration FormA
Approvals RoHS
View Details
4 suppliers
Solid State Relays - 2946-859-756-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 104 F (-25 to 40 C)
View Details
Solid State Interface Relays - 2125492 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Voltage (Control Signal) Type DC
View Details