Crydom Corporation Solid State Relays DC400D20C

Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - CC2322-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC2322-ND
Solid State Relays CC2322-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
DC400D20C
Solid State Relays - Industrial Mount DC400D20C
Solid State Relays - Industrial Mount SSR DC OUTPUT 300VDC/20A 4-32VDC

Solid State Relays - Industrial Mount SSR DC OUTPUT 300VDC/20A 4-32VDC

Buy Now Datasheet
Shenzhen, China
Relays - Solid State Relays
DC400D20C
Relays - Solid State Relays DC400D20C
SSR RELAY SPST-NO 20A 1-300V

SSR RELAY SPST-NO 20A 1-300V

Supplier's Site
Ssr, 20A, 400Vdc; Contact Configuration Sensata/crydom - 73T9123 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, 20A, 400Vdc; Contact Configuration Sensata/crydom
73T9123
Ssr, 20A, 400Vdc; Contact Configuration Sensata/crydom 73T9123
SSR, 20A, 400VDC; Contact Configuration:-; Load Current:20A; Operating Voltage Max:300VDC; Relay Mounting:Panel; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:7VDC; Control Voltage Min:4VDC; Control RoHS Compliant: Yes

SSR, 20A, 400VDC; Contact Configuration:-; Load Current:20A; Operating Voltage Max:300VDC; Relay Mounting:Panel; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:7VDC; Control Voltage Min:4VDC; Control RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number CC2322-ND DC400D20C DC400D20C 73T9123
Product Name Solid State Relays Solid State Relays - Industrial Mount Relays - Solid State Relays Ssr, 20A, 400Vdc; Contact Configuration Sensata/crydom
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount Panel; Panel
Switch Configuration FormA
Operating Temp -40 to 212 F (-40 to 100 C) -22 to 176 F (-30 to 80 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - PVT422-ND - DigiKey
Infineon Technologies AG
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
3 suppliers
Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details