Crydom Corporation DRA1 Series Relay DRA1-SPF240A25

Description
10mm Single Channel DIN Rail Mount SSR Assembly AC Ratings up to 380 VAC and 10 Amps 3-15 VDC, 15-32VDC, 18-36 VAC and 90-140 VAC Control Cage style screw terminals for easy connection Fits standard 35mm DIN rail Includes LED Status Indicator (DC Control Only)
Request a Quote Datasheet
Description
10mm Single Channel DIN Rail Mount SSR Assembly AC Ratings up to 380 VAC and 10 Amps 3-15 VDC, 15-32VDC, 18-36 VAC and 90-140 VAC Control Cage style screw terminals for easy connection Fits standard 35mm DIN rail Includes LED Status Indicator (DC Control Only)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRA1 Series Relay - DRA1-SPF240A25 - Sensata Technologies
Attleboro, MA, United States
DRA1 Series Relay
DRA1-SPF240A25
DRA1 Series Relay DRA1-SPF240A25
10mm Single Channel DIN Rail Mount SSR Assembly AC Ratings up to 380 VAC and 10 Amps 3-15 VDC, 15-32VDC, 18-36 VAC and 90-140 VAC Control Cage style screw terminals for easy connection Fits standard 35mm DIN rail Includes LED Status Indicator (DC Control Only)
  • 10mm Single Channel DIN Rail Mount SSR Assembly
  • AC Ratings up to 380 VAC and 10 Amps
  • 3-15 VDC, 15-32VDC, 18-36 VAC and 90-140 VAC Control
  • Cage style screw terminals for easy connection
  • Fits standard 35mm DIN rail
  • Includes LED Status Indicator (DC Control Only)
Supplier's Site Datasheet
Solid State Relays - DRA1-SPF240A25-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
DRA1-SPF240A25-ND
Solid State Relays DRA1-SPF240A25-ND
Solid State SPST-NO (1 Form A) Module

Solid State SPST-NO (1 Form A) Module

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
DRA1-SPF240A25
Solid State Relays - Industrial Mount DRA1-SPF240A25
Solid State Relays - Industrial Mount DIN Mt 280 VAC/8A out 90-140 VAC input

Solid State Relays - Industrial Mount DIN Mt 280 VAC/8A out 90-140 VAC input

Buy Now Datasheet
Relays - Solid State Relays DRA1-SPF240A25
SSR RELAY SPST-NO 8A 12-280V

SSR RELAY SPST-NO 8A 12-280V

Supplier's Site

Technical Specifications

  Sensata Technologies DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number DRA1-SPF240A25 DRA1-SPF240A25-ND DRA1-SPF240A25 DRA1-SPF240A25
Product Name DRA1 Series Relay Solid State Relays Solid State Relays - Industrial Mount Relays - Solid State Relays
Operating Temp -40 to 176 F (-40 to 80 C) -4 to 176 F (-20 to 80 C)
Input Voltage (Control Signal) Type AC AC
Input Voltage (Control Signal) Range 12 to 380 volts 90 to 140 volts
Input Current (Control Signal) Range 0.0100 to 0.0150 amps 0.0100 amps
Output Voltage Type AC AC
Unlock Full Specs
to access all available technical data

Similar Products