Crydom Corporation Solid State Relays DC60D80C

Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - CC2323-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC2323-ND
Solid State Relays CC2323-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
Mosfet Relay, Spst, 80A, 48Vdc, Panel; Contact Form Sensata/crydom - 41X6241 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst, 80A, 48Vdc, Panel; Contact Form Sensata/crydom
41X6241
Mosfet Relay, Spst, 80A, 48Vdc, Panel; Contact Form Sensata/crydom 41X6241
MOSFET RELAY, SPST, 80A, 48VDC, PANEL; Contact Form:SPST-NO (1 Form A); Load Type:DC; Load Voltage Max:48V; Load Current:80A; MOSFET Relay Package Style:Hockey Puck; Relay Mounting:Panel Mount; Relay Terminals:Screw RoHS Compliant: Yes

MOSFET RELAY, SPST, 80A, 48VDC, PANEL; Contact Form:SPST-NO (1 Form A); Load Type:DC; Load Voltage Max:48V; Load Current:80A; MOSFET Relay Package Style:Hockey Puck; Relay Mounting:Panel Mount; Relay Terminals:Screw RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Solid State Relays
DC60D80C
Relays - Solid State Relays DC60D80C
SSR RELAY SPST-NO 80A 1-48V

SSR RELAY SPST-NO 80A 1-48V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
DC60D80C
Solid State Relays - Industrial Mount DC60D80C
Solid State Relays - Industrial Mount SSR DC OUTPUT 48VDC/80A 4-32VDC

Solid State Relays - Industrial Mount SSR DC OUTPUT 48VDC/80A 4-32VDC

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number CC2323-ND 41X6241 DC60D80C DC60D80C
Product Name Solid State Relays Mosfet Relay, Spst, 80A, 48Vdc, Panel; Contact Form Sensata/crydom Relays - Solid State Relays Solid State Relays - Industrial Mount
Mounting Chassis Mount Panel; Panel Mount Bracket (Flange) Mount; Chassis Mount
Switch Configuration FormA FormA; SPST-NO (1 Form A)
Operating Temp -40 to 212 F (-40 to 100 C) -22 to 176 F (-30 to 80 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Series-1 Relay - A2425T-10 - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
Basic solid-state relay - 857-165 - WAGO
Specs
Mounting Pluggable module
Input Voltage (Control Signal) Range 60 volts
Input Current (Control Signal) Range 0.0030 amps
View Details
2 suppliers
Solid State Interface Relays - 8198928 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details