The DO061A-B is a mini-SIP solid-state relay with a bi-polar transistor output for DC control, rated for 1 A at up to 60 VDC. It operates with a 3-9 VDC control voltage, has a must-turn-on voltage of 3.0 VDC, and a must-turn-off voltage of 1.0 VDC, with a typical input current of 15 mA at 5 VDC and an input impedance of 1800 ohms. Maximum on-state voltage drop is 1.5 V at rated current, with a maximum switching time of 50 µsec for turn-on and 50 µsec for turn-off. It provides normally open or normally closed output options, handles maximum surge current of 5 A for 1 second, and has a dielectric strength of 4000 Vrms between input and output. The device is encapsulated in thermally conductive epoxy, weighs 4.3 g, and operates from -30°C to 80°C with a storage range of -30°C to 125°C.
Solid State SPST-NC (1 Form B) 4-SIP
Solid State Relays - PCB Mount PCB Mini-SIP SSR 60 Vdc/1A,3-9Vdc,NC
SSR RELAY SPST-NC 1A 3-60V
SOLID STATE RELAY, 1A, 3V-9VDC, TH; Contact Configuration:SPST-N
| Sensata Technologies | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | DO061A-B | CC1587-ND | DO061A-B | DO061A-B | 37M2394 |
| Product Name | DO Series Relay | Solid State Relays | Solid State Relays - PCB Mount | Relays - Solid State Relays | Solid State Relay, 1A, 3V-9Vdc, Th; Contact Configuration Sensata/crydom |
| Operating Temp | -22 to 176 F (-30 to 80 C) | -22 to 176 F (-30 to 80 C) | |||
| Input Voltage (Control Signal) Type | DC | DC | |||
| Input Voltage (Control Signal) Range | 3 to 60 volts | 3 to 9 volts | |||
| Input Current (Control Signal) Range | 0.0150 amps | ||||
| Maximum Switching Current | 1.00 amps |