Sensata Technologies Solid State Relays ED06B5

Description
Solid State SPST-NO (1 Form A) Module
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - CC1812-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC1812-ND
Solid State Relays CC1812-ND
Solid State SPST-NO (1 Form A) Module

Solid State SPST-NO (1 Form A) Module

Buy Now Datasheet
Solid State Relay, 5A, 90V-140V, Socket; Contact Configuration Sensata/crydom - 41X6897 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 5A, 90V-140V, Socket; Contact Configuration Sensata/crydom
41X6897
Solid State Relay, 5A, 90V-140V, Socket; Contact Configuration Sensata/crydom 41X6897
SOLID STATE RELAY, 5A, 90V-140V, SOCKET; Contact Configuration:SPST-N O; Load Current:5A; Operating Voltage Max:48VDC; Relay Mounting:Socket; Relay Terminals:Quick Connect; Switching Mode:Zero Crossing; Operating Voltage Min:1VDC RoHS Compliant: Yes

SOLID STATE RELAY, 5A, 90V-140V, SOCKET; Contact Configuration:SPST-NO; Load Current:5A; Operating Voltage Max:48VDC; Relay Mounting:Socket; Relay Terminals:Quick Connect; Switching Mode:Zero Crossing; Operating Voltage Min:1VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
ED06B5
Solid State Relays - Industrial Mount ED06B5
Solid State Relays - Industrial Mount Plug In 48VDC 5A 90-140VAC Control

Solid State Relays - Industrial Mount Plug In 48VDC 5A 90-140VAC Control

Buy Now Datasheet
Relays - Solid State Relays - ED06B5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
ED06B5
Relays - Solid State Relays ED06B5
SSR RELAY SPST-NO 5A 1-48V

SSR RELAY SPST-NO 5A 1-48V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number CC1812-ND 41X6897 ED06B5 ED06B5
Product Name Solid State Relays Solid State Relay, 5A, 90V-140V, Socket; Contact Configuration Sensata/crydom Solid State Relays - Industrial Mount Relays - Solid State Relays
Mounting Socketable Socket or Plug-in Style; Socket Socket or Plug-in Style; Socketable
Switch Configuration FormA
Operating Temp -22 to 176 F (-30 to 80 C)
Input Voltage (Control Signal) Type AC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Interface Relays - 7761522 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Ac/dc
Approvals RoHS
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details
Solid State Relays - 2946-859-744-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details