Crydom Corporation DRA1 Series Relay DRA1-CXE240D5

Description
10mm Single Channel DIN Rail Mount SSR Assembly AC Ratings up to 380 VAC and 5 Amps 3-15 and 15-32 VDC Control Cage style screw terminals for easy connection Fits standard 35mm DIN rail Includes LED Status indicator
Request a Quote Datasheet
Description
10mm Single Channel DIN Rail Mount SSR Assembly AC Ratings up to 380 VAC and 5 Amps 3-15 and 15-32 VDC Control Cage style screw terminals for easy connection Fits standard 35mm DIN rail Includes LED Status indicator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRA1 Series Relay - DRA1-CXE240D5 - Sensata Technologies
Attleboro, MA, United States
DRA1 Series Relay
DRA1-CXE240D5
DRA1 Series Relay DRA1-CXE240D5
10mm Single Channel DIN Rail Mount SSR Assembly AC Ratings up to 380 VAC and 5 Amps 3-15 and 15-32 VDC Control Cage style screw terminals for easy connection Fits standard 35mm DIN rail Includes LED Status indicator
  • 10mm Single Channel DIN Rail Mount SSR Assembly
  • AC Ratings up to 380 VAC and 5 Amps
  • 3-15 and 15-32 VDC Control
  • Cage style screw terminals for easy connection
  • Fits standard 35mm DIN rail
  • Includes LED Status indicator
Supplier's Site Datasheet
Solid State Relays - CC1734-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC1734-ND
Solid State Relays CC1734-ND
Solid State SPST-NO (1 Form A) Module

Solid State SPST-NO (1 Form A) Module

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
DRA1-CXE240D5
Solid State Relays - Industrial Mount DRA1-CXE240D5
Solid State Relays - Industrial Mount DIN Mt 280 VAC/5A out 15-32 VDC input

Solid State Relays - Industrial Mount DIN Mt 280 VAC/5A out 15-32 VDC input

Buy Now Datasheet
Relays - Solid State Relays DRA1-CXE240D5
SSR RELAY SPST-NO 5A 12-280V

SSR RELAY SPST-NO 5A 12-280V

Supplier's Site
Solid State Relay, 5A, 15-32V, Din Rail; Contact Configuration Sensata/crydom - 41X6405 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 5A, 15-32V, Din Rail; Contact Configuration Sensata/crydom
41X6405
Solid State Relay, 5A, 15-32V, Din Rail; Contact Configuration Sensata/crydom 41X6405
SOLID STATE RELAY, 5A, 15-32V, DIN RAIL; Contact Configuration:SPST-N O; Load Current:5A; Operating Voltage Max:280VAC; Relay Mounting:DIN Rail; Relay Terminals:Cage Clamp; Switching Mode:Zero Crossing; Operating Voltage Min:12VAC RoHS Compliant: Yes

SOLID STATE RELAY, 5A, 15-32V, DIN RAIL; Contact Configuration:SPST-NO; Load Current:5A; Operating Voltage Max:280VAC; Relay Mounting:DIN Rail; Relay Terminals:Cage Clamp; Switching Mode:Zero Crossing; Operating Voltage Min:12VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Ssr, Din Module, 280Vac, 5A; Contact Configuration Sensata/crydom - 62R9227 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Din Module, 280Vac, 5A; Contact Configuration Sensata/crydom
62R9227
Ssr, Din Module, 280Vac, 5A; Contact Configuration Sensata/crydom 62R9227
SSR, DIN MODULE, 280VAC, 5A; Contact Configuration:SPST-N O; Load Current:5A; Operating Voltage Max:280VAC; Relay Mounting:DIN Rail; Relay Terminals:Cage Clamp; Switching Mode:Zero Crossing; Operating Voltage Min:12VAC; Control RoHS Compliant: Yes

SSR, DIN MODULE, 280VAC, 5A; Contact Configuration:SPST-NO; Load Current:5A; Operating Voltage Max:280VAC; Relay Mounting:DIN Rail; Relay Terminals:Cage Clamp; Switching Mode:Zero Crossing; Operating Voltage Min:12VAC; Control RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Sensata Technologies DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number DRA1-CXE240D5 CC1734-ND DRA1-CXE240D5 DRA1-CXE240D5 41X6405
Product Name DRA1 Series Relay Solid State Relays Solid State Relays - Industrial Mount Relays - Solid State Relays Solid State Relay, 5A, 15-32V, Din Rail; Contact Configuration Sensata/crydom
Operating Temp -22 to 176 F (-30 to 80 C) -4 to 176 F (-20 to 80 C)
Input Voltage (Control Signal) Type AC DC
Input Voltage (Control Signal) Range 12 to 380 volts 15 to 32 volts
Input Current (Control Signal) Range 0.0100 to 0.0150 amps 0.0150 amps
Output Voltage Type AC AC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details