Crydom Corporation Solid State Relays DRA-CN048D24

Description
Solid State SPST-NO (1 Form A) Module
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - CC2181-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC2181-ND
Solid State Relays CC2181-ND
Solid State SPST-NO (1 Form A) Module

Solid State SPST-NO (1 Form A) Module

Buy Now Datasheet
Solid State Interface Relays - 7203984 - RS Components, Ltd.
Corby, Northants, United Kingdom
Solid State Interface Relays
7203984
Solid State Interface Relays 7203984
Interface Relay,Solid State,0.1A,48Vdc

Interface Relay,Solid State,0.1A,48Vdc

Supplier's Site
Relays - Solid State Relays DRA-CN048D24
SSR RELAY SPST-NO 100MA 0-48V

SSR RELAY SPST-NO 100MA 0-48V

Supplier's Site
Solid State Relay, 15V-30Vdc, Din Rail; Contact Configuration Sensata/crydom - 41X6392 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 15V-30Vdc, Din Rail; Contact Configuration Sensata/crydom
41X6392
Solid State Relay, 15V-30Vdc, Din Rail; Contact Configuration Sensata/crydom 41X6392
SOLID STATE RELAY, 15V-30VDC, DIN RAIL; Contact Configuration:SPST-N O; Load Current:100mA; Operating Voltage Max:48VDC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:0VDC RoHS Compliant: Yes

SOLID STATE RELAY, 15V-30VDC, DIN RAIL; Contact Configuration:SPST-NO; Load Current:100mA; Operating Voltage Max:48VDC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:0VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
DRA-CN048D24
Solid State Relays - Industrial Mount DRA-CN048D24
Solid State Relays - Industrial Mount CN048D24 SSR / DRS CN24 Skt Assy

Solid State Relays - Industrial Mount CN048D24 SSR / DRS CN24 Skt Assy

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number CC2181-ND 7203984 DRA-CN048D24 41X6392 DRA-CN048D24
Product Name Solid State Relays Solid State Interface Relays Relays - Solid State Relays Solid State Relay, 15V-30Vdc, Din Rail; Contact Configuration Sensata/crydom Solid State Relays - Industrial Mount
Mounting DIN DIN; Din rail DIN; DIN Rail DIN; DIN Rail
Switch Configuration FormA
Operating Temp -13 to 140 F (-25 to 60 C)
Input Voltage (Control Signal) Type DC DC
Input Voltage (Control Signal) Range 16 to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 2946-859-752-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 104 F (-25 to 40 C)
View Details
2 suppliers
G3VM-6□G□/61VY□ MOS FET Relays SOP 4-pin, General-purpose Type - G3VM-61G2 - Aratas America LLC
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
6 suppliers
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details
Type 39.00 - MasterINTERFACE – MasterBASIC SSR Relay Interface Module - 390000128273 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, cRUus, ukca, HAZLOC
Operating Temp -4 to 158 F (-20 to 70 C)
View Details