Sensata / Crydom DR24E03
Solid State SPST-NO (1 Form A) Module
SSR RELAY SPST-NO 3A 24-280V
Solid State Relays - Industrial Mount 3A 240VAC Out 18-36VAC In, 11mm UL
| RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 7761768 | CC2067-ND | DR24E03 | DR24E03 |
| Product Name | Solid State Interface Relays | Solid State Relays | Relays - Solid State Relays | Solid State Relays - Industrial Mount |
| Mounting | DIN; Din rail | DIN | DIN; DIN Rail | |
| Turn-On Switching | Zero Switching; Zero cross | |||
| Approvals | RoHS | RoHS | ||
| Input Voltage (Control Signal) Type | AC | AC | ||
| Output Voltage Type | AC | AC |