Solid State SPST-NO (1 Form A) Hockey Puck
DC60 Series 3 A to 7 A Current Panel Mounting Solid State Relay
3-7 Amp; 60 VDC; DC Output
Bipolar transistor outputs are available in 3, 5 and 7 amp ratings. Cost-effective relays offer 4000 volt isolation and come in Crydom's standard panel-mount package. Operating Temperature Range: –30°C to 80°C. Isolation Voltage (VAC): 4000.
Features
RELAY, SOLID STATE, PANEL MOUNT, 7AMPS, CONTROL 90-280VAC/DC, OPERATING 3-60 VDC, SPST-NO. FREE 2 YEAR RADWELL WARRANTY
SSR RELAY SPST-NO 7A 3-60V
| Sensata Technologies | DigiKey | Allied Electronics, Inc. | Radwell International | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | DC60SA7 | CC1152-ND | 70131462 | 401051 | DC60SA7 |
| Product Name | DC60 Series Relay | Solid State Relays | Relay;SSR;Gen Purp;SP-NO;Cur-Rtg 7A;Ctrl-V 90-280AC;Vol-Rtg 3-60DC;Pnl-Mnt | Relay/Socket | Relays - Solid State Relays |
| Operating Temp | -22 to 176 F (-30 to 80 C) | -22 to 176 F (-30 to 80 C) | -22 to 176 F (-30 to 80 C) | ||
| Input Current (Control Signal) Range | 0.0055 to 0.0250 amps | ||||
| Maximum Switching Current | 7.00 amps | 7.00 amps | |||
| Mounting | Chassis Mount | Panel | Bracket (Flange) Mount; Chassis Mount | ||
| Switch Configuration | FormA |