Solid State SPST-NO (1 Form A) Module
Solid State Relays - Industrial Mount 18A 240V DC
SSR RELAY SPST-NO 18A 24-280V
18 A (RMS) Current Rating Panel Mounting Solid State Relay
10-125 Amp; 120/240, 480 VAC; AC Output
The Series EZ SPST-NO AC output relays offer a low profile package with convenient quick-connect terminals and is the preferred choice for replacement of 120 V and 240 V electromechanical relays. Operating Temperature Range: –30°C to 80°C. Isolation Voltage (V RMS ): 4000 (240 V, DC Control). Options Available on Special Order: Internal snubber and random turn-on switching.
Features
SOLID STATE RELAY, 18A, 3V-15VDC, PANEL; Contact Configuration:SPST-N
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | CC1048-ND | EZ240D18 | EZ240D18 | 70131378 | 37M2693 |
| Product Name | Solid State Relays | Solid State Relays - Industrial Mount | Relays - Solid State Relays | Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 18A;Ctrl-V 5DC;Vol-Rtg 24-280AC;Faston | Solid State Relay, 18A, 3V-15Vdc, Panel; Contact Configuration Sensata/crydom |
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | Panel | Panel; Panel Mount | |
| Switch Configuration | FormA | ||||
| Operating Temp | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) | |||
| Input Voltage (Control Signal) Type | DC | DC | |||
| Input Voltage (Control Signal) Range | 3 to 15 volts | 5 volts |