Solid State 3PST-NO (3 Form A) Module
Solid State Relays - Industrial Mount SOLID STATE RELAY 48-415 VAC
SSR Contactor, 3-Phase Reversing, DIN Rail Mount, 400VAC/7.6A, 24VDC In, NO Aux
SSR RELAY 3PST-NO 7.6A 48-415V
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Electromechanical Relays | Solid State Relays |
| Product Number | CC2710-ND | DRC3R40E400 | 83AC7776 | DRC3R40E400 |
| Product Name | Solid State Relays | Solid State Relays - Industrial Mount | Ssr Contactor, 3-Phase Reversing, Din Rail Mount, 400Vac/7.6A, 24Vdc In, No Aux Sensata/crydom | Relays - Solid State Relays |
| Mounting | DIN | DIN | DIN; DIN Rail | |
| Switch Configuration | FormA | |||
| Operating Temp | -22 to 176 F (-30 to 80 C) | |||
| Input Voltage (Control Signal) Type | DC |