Solid State 3PST-NO (3 Form A) Module
SSR Contactor, 3-Phase Reversing, DIN Rail Mount, 400VAC/7.6A, 24VDC In, 2NO
SSR RELAY 3PST-NO 7.6A 48-415V
Solid State Relays - Industrial Mount SOLID STATE RELAY 48-415 VAC
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Electromechanical Relays | Solid State Relays | Solid State Relays |
| Product Number | CC2711-ND | 83AC7777 | DRC3R40E420 | DRC3R40E420 |
| Product Name | Solid State Relays | Ssr Contactor, 3-Phase Reversing, Din Rail Mount, 400Vac/7.6A, 24Vdc In, 2No Sensata/crydom | Relays - Solid State Relays | Solid State Relays - Industrial Mount |
| Mounting | DIN | DIN | DIN; DIN Rail | |
| Switch Configuration | FormA | |||
| Approvals | RoHS | RoHS | ||
| Operating Temp | -22 to 176 F (-30 to 80 C) |