Sensata / Crydom DR48D06
SSR RELAY, DIN RAIL MOUNT 11MM , 600VAC/6A,4-32VDC IN, ZERO C
Solid State SPST-NO (1 Form A) Module
Solid State Relays - Industrial Mount 6A 600VAC Out 4-32VDC In, 11mm UL
SOLID STATE RELAY, 6A, 4-32VDC, DIN RAIL; Contact Configuration:-; Load Current:6A; Operating Voltage Max:600VAC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes
SSR RELAY SPST-NO 6A 48-600V
| RS Components, Ltd. | Heilind Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 7204123 | DR48D06 | CC1770-ND | DR48D06 | 41X6634 | DR48D06 |
| Product Name | Solid State Interface Relays | SSR RELAY, DIN RAIL MOUNT 11MM , 600VAC/6A,4-32VDC IN, ZERO C | Solid State Relays | Solid State Relays - Industrial Mount | Solid State Relay, 6A, 4-32Vdc, Din Rail; Contact Configuration Sensata/crydom | Relays - Solid State Relays |
| Mounting | DIN; Din rail | DIN | DIN; DIN Rail | DIN; DIN Rail | ||
| Turn-On Switching | Zero Switching; Zero cross | |||||
| Approvals | RoHS | RoHS | RoHS | |||
| Input Voltage (Control Signal) Type | DC | DC | ||||
| Output Voltage Type | AC | AC |