Sensata Technologies DC60 Series Relay DC60S5-B

Description
Ratings from 3A to 7A @ 60 VDC Bi-Polar Transistor Output UL Approved, CE Compliant to EN60950-1 Improved SEMS Screw and Washer Redesigned Housing with Anti-Rotation Barriers AC and DC Control Epoxy Free Design
Request a Quote Datasheet
Description
Ratings from 3A to 7A @ 60 VDC Bi-Polar Transistor Output UL Approved, CE Compliant to EN60950-1 Improved SEMS Screw and Washer Redesigned Housing with Anti-Rotation Barriers AC and DC Control Epoxy Free Design
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC60 Series Relay - DC60S5-B - Sensata Technologies
Attleboro, MA, United States
DC60 Series Relay
DC60S5-B
DC60 Series Relay DC60S5-B
Ratings from 3A to 7A @ 60 VDC Bi-Polar Transistor Output UL Approved, CE Compliant to EN60950-1 Improved SEMS Screw and Washer Redesigned Housing with Anti-Rotation Barriers AC and DC Control Epoxy Free Design
  • Ratings from 3A to 7A @ 60 VDC
  • Bi-Polar Transistor Output
  • UL Approved, CE Compliant to EN60950-1
  • Improved SEMS Screw and Washer
  • Redesigned Housing with Anti-Rotation Barriers
  • AC and DC Control
  • Epoxy Free Design
Supplier's Site Datasheet
Solid State Relays - CC1591-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC1591-ND
Solid State Relays CC1591-ND
Solid State SPST-NC (1 Form B) Hockey Puck

Solid State SPST-NC (1 Form B) Hockey Puck

Buy Now Datasheet
Relays - Solid State Relays - DC60S5-B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
DC60S5-B
Relays - Solid State Relays DC60S5-B
SSR RELAY SPST-NC 5A 3-60V

SSR RELAY SPST-NC 5A 3-60V

Supplier's Site
Solid State Relay, 5A, 3.5-32Vdc, Panel; Contact Configuration Sensata/crydom - 37M2363 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 5A, 3.5-32Vdc, Panel; Contact Configuration Sensata/crydom
37M2363
Solid State Relay, 5A, 3.5-32Vdc, Panel; Contact Configuration Sensata/crydom 37M2363
SOLID STATE RELAY, 5A, 3.5-32VDC, PANEL; Contact Configuration:SPST-N C; Load Current:5A; Operating Voltage Max:48VDC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:3VDC RoHS Compliant: Yes

SOLID STATE RELAY, 5A, 3.5-32VDC, PANEL; Contact Configuration:SPST-NC; Load Current:5A; Operating Voltage Max:48VDC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:3VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
DC60S5-B
Solid State Relays - Industrial Mount DC60S5-B
Solid State Relays - Industrial Mount PM IP00 SSR 60VDC 5A, 3.5-32VDC,NC

Solid State Relays - Industrial Mount PM IP00 SSR 60VDC 5A, 3.5-32VDC,NC

Buy Now Datasheet

Technical Specifications

  Sensata Technologies DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number DC60S5-B CC1591-ND DC60S5-B 37M2363 DC60S5-B
Product Name DC60 Series Relay Solid State Relays Relays - Solid State Relays Solid State Relay, 5A, 3.5-32Vdc, Panel; Contact Configuration Sensata/crydom Solid State Relays - Industrial Mount
Operating Temp -22 to 176 F (-30 to 80 C) -22 to 176 F (-30 to 80 C) -22 to 176 F (-30 to 80 C)
Input Current (Control Signal) Range 0.0055 to 0.0250 amps
Maximum Switching Current 7.00 amps
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount Panel; Panel Mount
Switch Configuration FormB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Mounting Through Hole
View Details
Series-1 Relay - A24110T - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
Series-1 Relay - A4850 - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
7 suppliers
Series-1 Relay - A1210 - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
6 suppliers