Solid State Relay, DIN, 6A, 100 Vdc
Solid State SPST-NO (1 Form A) Module
SSR RELAY SPST-NO 6A 1-100V
Solid State Relays - Industrial Mount DIN Mt 100 VDC/6A out 20-28 VDC input
SSR, DIN MODULE, 100VDC, 6A; Contact Configuration:SPST-N
SOLID STATE RELAY, 6A, 20-28V, DIN RAIL; Contact Configuration:SPST-N
| RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 7018483 | CC2125-ND | DRA1-CMXE100D6 | DRA1-CMXE100D6 | 62R9218 |
| Product Name | Solid State Interface Relays | Solid State Relays | Relays - Solid State Relays | Solid State Relays - Industrial Mount | Ssr, Din Module, 100Vdc, 6A; Contact Configuration Sensata/crydom |
| Mounting | DIN; Din rail | DIN | DIN; DIN Rail | DIN; DIN Rail | |
| Turn-On Switching | Dc | ||||
| Approvals | RoHS | RoHS | RoHS | RoHS | |
| Input Voltage (Control Signal) Type | DC | DC | |||
| Output Voltage Type | DC | DC |