Crydom Corporation 53TP Series IP00 Relay D53TP50D-10

Description
Three-phase solid-state relay; Ratings 25 A, 50 A per phase @ 48-530 VAC 2 package styles IP00 or IP20 (See IP20 spec sheet for more information) SCR output for heavy industrial loads Transient protection built in AC or DC control Zero-crossing (resistive loads) or random-fire (inductive loads) output LED input status indicator UL Recognized, CE Compliant to EN60950-1
Request a Quote Datasheet
Description
Three-phase solid-state relay; Ratings 25 A, 50 A per phase @ 48-530 VAC 2 package styles IP00 or IP20 (See IP20 spec sheet for more information) SCR output for heavy industrial loads Transient protection built in AC or DC control Zero-crossing (resistive loads) or random-fire (inductive loads) output LED input status indicator UL Recognized, CE Compliant to EN60950-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
53TP Series IP00 Relay - D53TP50D-10 - Sensata Technologies
Attleboro, MA, United States
53TP Series IP00 Relay
D53TP50D-10
53TP Series IP00 Relay D53TP50D-10
Three-phase solid-state relay; Ratings 25 A, 50 A per phase @ 48-530 VAC 2 package styles IP00 or IP20 (See IP20 spec sheet for more information) SCR output for heavy industrial loads Transient protection built in AC or DC control Zero-crossing (resistive loads) or random-fire (inductive loads) output LED input status indicator UL Recognized, CE Compliant to EN60950-1
  • Three-phase solid-state relay; Ratings 25 A, 50 A per phase @ 48-530 VAC
  • 2 package styles IP00 or IP20 (See IP20 spec sheet for more information)
  • SCR output for heavy industrial loads
  • Transient protection built in
  • AC or DC control
  • Zero-crossing (resistive loads) or random-fire (inductive loads) output
  • LED input status indicator
  • UL Recognized, CE Compliant to EN60950-1
Supplier's Site Datasheet
Solid State Relays - CC2139-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC2139-ND
Solid State Relays CC2139-ND
Solid State 3PST-NO (3 Form A) Module

Solid State 3PST-NO (3 Form A) Module

Buy Now Datasheet
CRDM Solid State - D53TP50D-10 - Galco Industrial Electronics
Madison Heights, MI, United States
CRDM Solid State
D53TP50D-10
CRDM Solid State D53TP50D-10
SOLID STATE RELAY, 50A, 480V, 3-PH

SOLID STATE RELAY, 50A, 480V, 3-PH

Supplier's Site
Relays - Solid State Relays D53TP50D-10
SSR RELAY 3PST-NO 50A 48-530V

SSR RELAY 3PST-NO 50A 48-530V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
D53TP50D-10
Solid State Relays - Industrial Mount D53TP50D-10
Solid State Relays - Industrial Mount PM IP00 3P-SSR 530 VAC/50A,3-32VDC,RN

Solid State Relays - Industrial Mount PM IP00 3P-SSR 530 VAC/50A,3-32VDC,RN

Buy Now Datasheet

Technical Specifications

  Sensata Technologies DigiKey Galco Industrial Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number D53TP50D-10 CC2139-ND D53TP50D-10 D53TP50D-10 D53TP50D-10
Product Name 53TP Series IP00 Relay Solid State Relays CRDM Solid State Relays - Solid State Relays Solid State Relays - Industrial Mount
Operating Temp -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C)
Input Voltage (Control Signal) Type AC DC
Input Voltage (Control Signal) Range 48 to 530 volts 4 to 32 volts
Input Current (Control Signal) Range 0.0100 to 0.0250 amps
Unlock Full Specs
to access all available technical data

Similar Products

Ssr, 2A, 5Vdc; Contact Configuration Finder - 35M1273 - Newark, An Avnet Company
Specs
Application Type Latching
Mounting PCBoard; PCB
Approvals RoHS
View Details
Electromechanical Relays & Contactors - 1-1617118-4 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -85 to 257 F (-65 to 125 C)
DC Voltage 28 volts
View Details
4 suppliers
Solid State Relays - 2946-286-792-ND - DigiKey
Specs
Mounting Socketable
Switch Configuration FormA
Operating Temp -13 to 104 F (-25 to 40 C)
View Details
Solid State Relays - Z3094-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
4 suppliers