Sensata Technologies SSR RELAY, DIN RAIL MOUNT 22.5 MM, 200VDC/20A, 4-32VDC IN, FE DR2220D20U

Description
SSR RELAY, DIN RAIL MOUNT 22.5 MM, 200VDC/20A, 4-32VDC IN, FE
Request a Quote Datasheet
Description
SSR RELAY, DIN RAIL MOUNT 22.5 MM, 200VDC/20A, 4-32VDC IN, FE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SSR RELAY, DIN RAIL MOUNT 22.5 MM, 200VDC/20A, 4-32VDC IN, FE - DR2220D20U - Heilind Electronics, Inc.
Wilmington, MA, United States
SSR RELAY, DIN RAIL MOUNT 22.5 MM, 200VDC/20A, 4-32VDC IN, FE
DR2220D20U
SSR RELAY, DIN RAIL MOUNT 22.5 MM, 200VDC/20A, 4-32VDC IN, FE DR2220D20U
SSR RELAY, DIN RAIL MOUNT 22.5 MM, 200VDC/20A, 4-32VDC IN, FE

SSR RELAY, DIN RAIL MOUNT 22.5 MM, 200VDC/20A, 4-32VDC IN, FE

Buy Now
Solid State Relays - CC2517-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC2517-ND
Solid State Relays CC2517-ND
Solid State SPST-NO (1 Form A) SSR with Integrated Heat Sink

Solid State SPST-NO (1 Form A) SSR with Integrated Heat Sink

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
DR2220D20U
Solid State Relays - Industrial Mount DR2220D20U
Solid State Relays - Industrial Mount 20A 4-32VDC 200VDC

Solid State Relays - Industrial Mount 20A 4-32VDC 200VDC

Buy Now Datasheet
Shenzhen, China
Relays - Solid State Relays
DR2220D20U
Relays - Solid State Relays DR2220D20U
SSR RELAY SPST-NO 20A 1-200V

SSR RELAY SPST-NO 20A 1-200V

Supplier's Site
Solid State Relay, Spst, 4-32V, Din Rail; Contact Configuration Sensata/crydom - 51AC7246 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, Spst, 4-32V, Din Rail; Contact Configuration Sensata/crydom
51AC7246
Solid State Relay, Spst, 4-32V, Din Rail; Contact Configuration Sensata/crydom 51AC7246
SOLID STATE RELAY, SPST, 4-32V, DIN RAIL; Contact Configuration:SPST-N O; Load Current:20A; Operating Voltage Max:200VDC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:1VDC RoHS Compliant: Yes

SOLID STATE RELAY, SPST, 4-32V, DIN RAIL; Contact Configuration:SPST-NO; Load Current:20A; Operating Voltage Max:200VDC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:1VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number DR2220D20U CC2517-ND DR2220D20U DR2220D20U 51AC7246
Product Name SSR RELAY, DIN RAIL MOUNT 22.5 MM, 200VDC/20A, 4-32VDC IN, FE Solid State Relays Solid State Relays - Industrial Mount Relays - Solid State Relays Solid State Relay, Spst, 4-32V, Din Rail; Contact Configuration Sensata/crydom
Mounting DIN DIN; DIN Rail DIN; DIN Rail
Switch Configuration FormA
Operating Temp -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Type 77.E2 - Hockey puck Solid State Relay - 77E290248671 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -22 to 176 F (-30 to 80 C)
Input Voltage (Control Signal) Type DC
View Details
Solid State Relays - 2946-286-794-ND - DigiKey
Specs
Mounting Socketable
Switch Configuration FormA
Operating Temp -13 to 140 F (-25 to 60 C)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details
Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details